Capital Lighting, Inc. 8013-91-PL Exterior -Wall Mount 785061

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
8013-91-PL Exterior -Wall Mount - 785061 - Capital Lighting, Inc.
Columbus, OH, USA
8013-91-PL Exterior -Wall Mount
785061
8013-91-PL Exterior -Wall Mount 785061
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.25
Extension: 13
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785061
Product Name 8013-91-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details