Capital Lighting, Inc. 8791-161 Exterior -Wall Mount 785059

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 27.00 Extension: 12.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mossoro Walnut Product Name: Wall Mount Three Light Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 27.00 Extension: 12.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mossoro Walnut Product Name: Wall Mount Three Light Glass: Water

Suppliers

Company
Product
Description
Supplier Links
8791-161 Exterior -Wall Mount - 785059 - Capital Lighting, Inc.
Columbus, OH, USA
8791-161 Exterior -Wall Mount
785059
8791-161 Exterior -Wall Mount 785059
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 27.00 Extension: 12.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mossoro Walnut Product Name: Wall Mount Three Light Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 27.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mossoro Walnut
Product Name: Wall Mount Three Light
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785059
Product Name 8791-161 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details