Capital Lighting, Inc. 8798-161 Exterior -Wall Mt./Flush 785052

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.75 Extension: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mossoro Walnut Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.75 Extension: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mossoro Walnut Glass: Water

Suppliers

Company
Product
Description
Supplier Links
8798-161 Exterior -Wall Mt./Flush - 785052 - Capital Lighting, Inc.
Columbus, OH, USA
8798-161 Exterior -Wall Mt./Flush
785052
8798-161 Exterior -Wall Mt./Flush 785052
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.75 Extension: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mossoro Walnut Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Mossoro Walnut
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785052
Product Name 8798-161 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details