Capital Lighting, Inc. 8232-94-PL Exterior -Wall Mount 785034

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 14.50 Extension: 9.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 14.50 Extension: 9.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
8232-94-PL Exterior -Wall Mount - 785034 - Capital Lighting, Inc.
Columbus, OH, USA
8232-94-PL Exterior -Wall Mount
785034
8232-94-PL Exterior -Wall Mount 785034
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 14.50 Extension: 9.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 14.50
Extension: 9.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heritage
Product Name: One Light Outdoor Fixture
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785034
Product Name 8232-94-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details