Capital Lighting, Inc. 8790-161 Exterior -Wall Mount 785028

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mossoro Walnut Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mossoro Walnut Glass: Water

Suppliers

Company
Product
Description
Supplier Links
8790-161 Exterior -Wall Mount - 785028 - Capital Lighting, Inc.
Columbus, OH, USA
8790-161 Exterior -Wall Mount
785028
8790-161 Exterior -Wall Mount 785028
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mossoro Walnut Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mossoro Walnut
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785028
Product Name 8790-161 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details