Capital Lighting, Inc. 829-84-PL Flush Mounts-Bowl Style 785011

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
829-84-PL Flush Mounts-Bowl Style - 785011 - Capital Lighting, Inc.
Columbus, OH, USA
829-84-PL Flush Mounts-Bowl Style
785011
829-84-PL Flush Mounts-Bowl Style 785011
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Spiral
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785011
Product Name 829-84-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details