Capital Lighting, Inc. SL868278 Flush Mounts-Bowl Style 784890

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.81 Product Name: Two Light Ceiling Fixture UPC: 020389152954 Category: Ceiling Glass: Etched melon
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.81 Product Name: Two Light Ceiling Fixture UPC: 020389152954 Category: Ceiling Glass: Etched melon

Suppliers

Company
Product
Description
Supplier Links
SL868278 Flush Mounts-Bowl Style - 784890 - Capital Lighting, Inc.
Columbus, OH, USA
SL868278 Flush Mounts-Bowl Style
784890
SL868278 Flush Mounts-Bowl Style 784890
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.81 Product Name: Two Light Ceiling Fixture UPC: 020389152954 Category: Ceiling Glass: Etched melon

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 4.81
Product Name: Two Light Ceiling Fixture
UPC: 020389152954
Category: Ceiling
Glass: Etched melon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784890
Product Name SL868278 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details