Capital Lighting, Inc. SL86911 Flush Mounts-Bowl Style 784878

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389165688 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389165688 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL86911 Flush Mounts-Bowl Style - 784878 - Capital Lighting, Inc.
Columbus, OH, USA
SL86911 Flush Mounts-Bowl Style
784878
SL86911 Flush Mounts-Bowl Style 784878
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389165688 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 4.13
Product Name: One Light Ceiling Fixture
UPC: 020389165688
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784878
Product Name SL86911 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details