Capital Lighting, Inc. SL869311 Flush Mounts-Bowl Style 784865

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Florentine Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389165794 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Florentine Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389165794 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869311 Flush Mounts-Bowl Style - 784865 - Capital Lighting, Inc.
Columbus, OH, USA
SL869311 Flush Mounts-Bowl Style
784865
SL869311 Flush Mounts-Bowl Style 784865
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Florentine Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389165794 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze Florentine
Weight: 7.2
Product Name: Three Light Ceiling Fixture
UPC: 020389165794
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784865
Product Name SL869311 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details