PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Painted Bronze
Weight: 24.2
Product Name: Five Light Chandelier
UPC: 020389183590
Category: Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 784854 |
| Product Name | SL884863 Mid. Chandeliers-Glass Up |
| Application | Residential |