Capital Lighting, Inc. SL885063 Mid. Chandeliers-Glass Down 784853

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 15.24 Product Name: Three Light Chandelier UPC: 020389183613 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 15.24 Product Name: Three Light Chandelier UPC: 020389183613 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL885063 Mid. Chandeliers-Glass Down - 784853 - Capital Lighting, Inc.
Columbus, OH, USA
SL885063 Mid. Chandeliers-Glass Down
784853
SL885063 Mid. Chandeliers-Glass Down 784853
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 15.24 Product Name: Three Light Chandelier UPC: 020389183613 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 15.24
Product Name: Three Light Chandelier
UPC: 020389183613
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784853
Product Name SL885063 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details