Capital Lighting, Inc. SL870163 Semi-Flush Mts.-Bowl Style 784832

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 8.63 Product Name: Two Light Ceiling Fixture UPC: 020389183620 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 8.63 Product Name: Two Light Ceiling Fixture UPC: 020389183620 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL870163 Semi-Flush Mts.-Bowl Style - 784832 - Capital Lighting, Inc.
Columbus, OH, USA
SL870163 Semi-Flush Mts.-Bowl Style
784832
SL870163 Semi-Flush Mts.-Bowl Style 784832
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 8.63 Product Name: Two Light Ceiling Fixture UPC: 020389183620 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Painted Bronze
Weight: 8.63
Product Name: Two Light Ceiling Fixture
UPC: 020389183620
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784832
Product Name SL870163 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details