Capital Lighting, Inc. SL877163 Flush Mounts-Bowl Style 784827

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389179975 Category: Ceiling Glass: golden cream swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389179975 Category: Ceiling Glass: golden cream swirl

Suppliers

Company
Product
Description
Supplier Links
SL877163 Flush Mounts-Bowl Style - 784827 - Capital Lighting, Inc.
Columbus, OH, USA
SL877163 Flush Mounts-Bowl Style
784827
SL877163 Flush Mounts-Bowl Style 784827
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389179975 Category: Ceiling Glass: golden cream swirl

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 4.13
Product Name: One Light Ceiling Fixture
UPC: 020389179975
Category: Ceiling
Glass: golden cream swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784827
Product Name SL877163 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details