Capital Lighting, Inc. SL876278 Flush Mounts-Bowl Style 784806

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.48 Product Name: Two Light Ceiling Fixture UPC: 020389152992 Category: Ceiling Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.48 Product Name: Two Light Ceiling Fixture UPC: 020389152992 Category: Ceiling Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL876278 Flush Mounts-Bowl Style - 784806 - Capital Lighting, Inc.
Columbus, OH, USA
SL876278 Flush Mounts-Bowl Style
784806
SL876278 Flush Mounts-Bowl Style 784806
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.48 Product Name: Two Light Ceiling Fixture UPC: 020389152992 Category: Ceiling Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 4.48
Product Name: Two Light Ceiling Fixture
UPC: 020389152992
Category: Ceiling
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784806
Product Name SL876278 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details