Capital Lighting, Inc. 15664 Mini Pendants-Rod 784695

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Steel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Steel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15664 Mini Pendants-Rod - 784695 - Capital Lighting, Inc.
Columbus, OH, USA
15664 Mini Pendants-Rod
784695
15664 Mini Pendants-Rod 784695
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Steel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Steel
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784695
Product Name 15664 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details