Capital Lighting, Inc. 15502 Sconces-Pocket 784694

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
15502 Sconces-Pocket - 784694 - Capital Lighting, Inc.
Columbus, OH, USA
15502 Sconces-Pocket
784694
15502 Sconces-Pocket 784694
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rust
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784694
Product Name 15502 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details