Capital Lighting, Inc. 15726 Pendants-Glass Down 784671

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 33.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 33.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15726 Pendants-Glass Down - 784671 - Capital Lighting, Inc.
Columbus, OH, USA
15726 Pendants-Glass Down
784671
15726 Pendants-Glass Down 784671
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 33.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 33.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784671
Product Name 15726 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details