Capital Lighting, Inc. 17209 Island/Pool Table-3 Light Bar 784662

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 45.50 Length 45.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Purple Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 45.50 Length 45.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Purple Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
17209 Island/Pool Table-3 Light Bar - 784662 - Capital Lighting, Inc.
Columbus, OH, USA
17209 Island/Pool Table-3 Light Bar
784662
17209 Island/Pool Table-3 Light Bar 784662
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 45.50 Length 45.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Purple Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 45.50
Length 45.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Purple
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784662
Product Name 17209 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details