Capital Lighting, Inc. 15946 Lamps-Floor Lamps 784649

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
15946 Lamps-Floor Lamps - 784649 - Capital Lighting, Inc.
Columbus, OH, USA
15946 Lamps-Floor Lamps
784649
15946 Lamps-Floor Lamps 784649
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Product Name: 12 Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784649
Product Name 15946 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details