Capital Lighting, Inc. 17457 Sconces-Pocket 784633

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
17457 Sconces-Pocket - 784633 - Capital Lighting, Inc.
Columbus, OH, USA
17457 Sconces-Pocket
784633
17457 Sconces-Pocket 784633
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784633
Product Name 17457 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details