Capital Lighting, Inc. 18004 Lamps-Accent Lamps 784607

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Cast Metal Base Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Cast Metal Base Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
18004 Lamps-Accent Lamps - 784607 - Capital Lighting, Inc.
Columbus, OH, USA
18004 Lamps-Accent Lamps
784607
18004 Lamps-Accent Lamps 784607
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Cast Metal Base Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 4.00
Length 4.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Cast Metal Base
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784607
Product Name 18004 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details