Capital Lighting, Inc. SL74158 Bathroom Fixtures-Five+Lights 784595

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte White Weight: 3.49 Product Name: Five Light Bath Fixture UPC: 020389063731 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte White Weight: 3.49 Product Name: Five Light Bath Fixture UPC: 020389063731 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL74158 Bathroom Fixtures-Five+Lights - 784595 - Capital Lighting, Inc.
Columbus, OH, USA
SL74158 Bathroom Fixtures-Five+Lights
784595
SL74158 Bathroom Fixtures-Five+Lights 784595
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte White Weight: 3.49 Product Name: Five Light Bath Fixture UPC: 020389063731 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 4.25
Extension: 2.12
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Matte White
Weight: 3.49
Product Name: Five Light Bath Fixture
UPC: 020389063731
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784595
Product Name SL74158 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details