Capital Lighting, Inc. SL74154 Bathroom Fixtures-Five+Lights 784590

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 2.85 Product Name: Five Light Bath Fixture UPC: 020389045508 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 2.85 Product Name: Five Light Bath Fixture UPC: 020389045508 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL74154 Bathroom Fixtures-Five+Lights - 784590 - Capital Lighting, Inc.
Columbus, OH, USA
SL74154 Bathroom Fixtures-Five+Lights
784590
SL74154 Bathroom Fixtures-Five+Lights 784590
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 2.85 Product Name: Five Light Bath Fixture UPC: 020389045508 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 4.25
Extension: 2.12
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 2.85
Product Name: Five Light Bath Fixture
UPC: 020389045508
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784590
Product Name SL74154 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details