Capital Lighting, Inc. SL868163 Flush Mounts-Bowl Style 784581

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.98 Product Name: One Light Ceiling Fixture UPC: 020389114143 Category: Ceiling Glass: Etched melon
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.98 Product Name: One Light Ceiling Fixture UPC: 020389114143 Category: Ceiling Glass: Etched melon

Suppliers

Company
Product
Description
Supplier Links
SL868163 Flush Mounts-Bowl Style - 784581 - Capital Lighting, Inc.
Columbus, OH, USA
SL868163 Flush Mounts-Bowl Style
784581
SL868163 Flush Mounts-Bowl Style 784581
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.98 Product Name: One Light Ceiling Fixture UPC: 020389114143 Category: Ceiling Glass: Etched melon

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 3.98
Product Name: One Light Ceiling Fixture
UPC: 020389114143
Category: Ceiling
Glass: Etched melon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784581
Product Name SL868163 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details