Capital Lighting, Inc. SL741878 Bathroom Fixtures-Five+Lights 784574

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 3.51 Product Name: Six Light Bath Fixture UPC: 020389129482 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 3.51 Product Name: Six Light Bath Fixture UPC: 020389129482 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL741878 Bathroom Fixtures-Five+Lights - 784574 - Capital Lighting, Inc.
Columbus, OH, USA
SL741878 Bathroom Fixtures-Five+Lights
784574
SL741878 Bathroom Fixtures-Five+Lights 784574
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 3.51 Product Name: Six Light Bath Fixture UPC: 020389129482 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.25
Extension: 2.12
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 3.51
Product Name: Six Light Bath Fixture
UPC: 020389129482
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784574
Product Name SL741878 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details