Capital Lighting, Inc. SL742578 Bathroom Fixtures-Five+Lights 784572

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brushed Nickel Weight: 5.23 Product Name: Eight Light Bath Fixture UPC: 020389129505 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brushed Nickel Weight: 5.23 Product Name: Eight Light Bath Fixture UPC: 020389129505 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL742578 Bathroom Fixtures-Five+Lights - 784572 - Capital Lighting, Inc.
Columbus, OH, USA
SL742578 Bathroom Fixtures-Five+Lights
784572
SL742578 Bathroom Fixtures-Five+Lights 784572
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brushed Nickel Weight: 5.23 Product Name: Eight Light Bath Fixture UPC: 020389129505 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.25
Extension: 2.12
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Brushed Nickel
Weight: 5.23
Product Name: Eight Light Bath Fixture
UPC: 020389129505
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784572
Product Name SL742578 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details