Capital Lighting, Inc. SL74254 Bathroom Fixtures-Five+Lights 784570

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Weight: 4.13 Product Name: Eight Light Bath Fixture UPC: 020389045652 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Weight: 4.13 Product Name: Eight Light Bath Fixture UPC: 020389045652 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL74254 Bathroom Fixtures-Five+Lights - 784570 - Capital Lighting, Inc.
Columbus, OH, USA
SL74254 Bathroom Fixtures-Five+Lights
784570
SL74254 Bathroom Fixtures-Five+Lights 784570
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Weight: 4.13 Product Name: Eight Light Bath Fixture UPC: 020389045652 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.25
Extension: 2.12
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Chrome
Weight: 4.13
Product Name: Eight Light Bath Fixture
UPC: 020389045652
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784570
Product Name SL74254 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details