Capital Lighting, Inc. SL770163 Sconces-Single Glass 784566

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.24 Product Name: One Light Bath Fixture UPC: 020389183644 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.24 Product Name: One Light Bath Fixture UPC: 020389183644 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL770163 Sconces-Single Glass - 784566 - Capital Lighting, Inc.
Columbus, OH, USA
SL770163 Sconces-Single Glass
784566
SL770163 Sconces-Single Glass 784566
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.24 Product Name: One Light Bath Fixture UPC: 020389183644 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 4.24
Product Name: One Light Bath Fixture
UPC: 020389183644
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784566
Product Name SL770163 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details