Capital Lighting, Inc. SL770263 Bathroom Fixtures-Two Lights 784563

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 7.67 Product Name: Two Light Bath Fixture UPC: 020389183651 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 7.67 Product Name: Two Light Bath Fixture UPC: 020389183651 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL770263 Bathroom Fixtures-Two Lights - 784563 - Capital Lighting, Inc.
Columbus, OH, USA
SL770263 Bathroom Fixtures-Two Lights
784563
SL770263 Bathroom Fixtures-Two Lights 784563
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 7.67 Product Name: Two Light Bath Fixture UPC: 020389183651 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Painted Bronze
Weight: 7.67
Product Name: Two Light Bath Fixture
UPC: 020389183651
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784563
Product Name SL770263 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details