Capital Lighting, Inc. SL770363 Bathroom Fixtures-Three Lights 784561

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 10.73 Product Name: Three Light Bath Fixture UPC: 020389183668 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 10.73 Product Name: Three Light Bath Fixture UPC: 020389183668 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL770363 Bathroom Fixtures-Three Lights - 784561 - Capital Lighting, Inc.
Columbus, OH, USA
SL770363 Bathroom Fixtures-Three Lights
784561
SL770363 Bathroom Fixtures-Three Lights 784561
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 10.73 Product Name: Three Light Bath Fixture UPC: 020389183668 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 10.73
Product Name: Three Light Bath Fixture
UPC: 020389183668
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784561
Product Name SL770363 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details