Capital Lighting, Inc. SL865118 Flush Mounts-Bowl Style 784554

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Product Name: One Light Ceiling Fixture Category: Ceiling Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Product Name: One Light Ceiling Fixture Category: Ceiling Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
SL865118 Flush Mounts-Bowl Style - 784554 - Capital Lighting, Inc.
Columbus, OH, USA
SL865118 Flush Mounts-Bowl Style
784554
SL865118 Flush Mounts-Bowl Style 784554
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Product Name: One Light Ceiling Fixture Category: Ceiling Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured White
Product Name: One Light Ceiling Fixture
Category: Ceiling
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784554
Product Name SL865118 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details