Capital Lighting, Inc. SL7578 Exterior -Ceiling Mount 784543

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.99 Product Name: One Light Outdoor Ceiling Fixture UPC: 020389070746 Category: Outdoor Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.99 Product Name: One Light Outdoor Ceiling Fixture UPC: 020389070746 Category: Outdoor Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL7578 Exterior -Ceiling Mount - 784543 - Capital Lighting, Inc.
Columbus, OH, USA
SL7578 Exterior -Ceiling Mount
784543
SL7578 Exterior -Ceiling Mount 784543
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.99 Product Name: One Light Outdoor Ceiling Fixture UPC: 020389070746 Category: Outdoor Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte White
Weight: 1.99
Product Name: One Light Outdoor Ceiling Fixture
UPC: 020389070746
Category: Outdoor Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784543
Product Name SL7578 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details