Capital Lighting, Inc. SL7598 Exterior -Ceiling Mount 784542

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 2.49 Product Name: Two Light Outdoor Ceiling Fixture UPC: 020389070753 Category: Outdoor Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 2.49 Product Name: Two Light Outdoor Ceiling Fixture UPC: 020389070753 Category: Outdoor Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL7598 Exterior -Ceiling Mount - 784542 - Capital Lighting, Inc.
Columbus, OH, USA
SL7598 Exterior -Ceiling Mount
784542
SL7598 Exterior -Ceiling Mount 784542
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 2.49 Product Name: Two Light Outdoor Ceiling Fixture UPC: 020389070753 Category: Outdoor Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte White
Weight: 2.49
Product Name: Two Light Outdoor Ceiling Fixture
UPC: 020389070753
Category: Outdoor Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784542
Product Name SL7598 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details