Capital Lighting, Inc. SL84108 Flush Mounts-Bowl Style 784539

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.36 Product Name: One Light Ceiling Fixture UPC: 020389097255 Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.36 Product Name: One Light Ceiling Fixture UPC: 020389097255 Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
SL84108 Flush Mounts-Bowl Style - 784539 - Capital Lighting, Inc.
Columbus, OH, USA
SL84108 Flush Mounts-Bowl Style
784539
SL84108 Flush Mounts-Bowl Style 784539
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.36 Product Name: One Light Ceiling Fixture UPC: 020389097255 Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte White
Weight: 1.36
Product Name: One Light Ceiling Fixture
UPC: 020389097255
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784539
Product Name SL84108 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details