Capital Lighting, Inc. SL84398 Flush Mounts-Bowl Style 784531

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 2.13 Product Name: One Light Ceiling Fixture UPC: 020389100542 Category: Ceiling Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 2.13 Product Name: One Light Ceiling Fixture UPC: 020389100542 Category: Ceiling Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL84398 Flush Mounts-Bowl Style - 784531 - Capital Lighting, Inc.
Columbus, OH, USA
SL84398 Flush Mounts-Bowl Style
784531
SL84398 Flush Mounts-Bowl Style 784531
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 2.13 Product Name: One Light Ceiling Fixture UPC: 020389100542 Category: Ceiling Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte White
Weight: 2.13
Product Name: One Light Ceiling Fixture
UPC: 020389100542
Category: Ceiling
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784531
Product Name SL84398 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details