Capital Lighting, Inc. SL845581 Flush Mounts-Bowl Style 784517

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tile Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tile Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL845581 Flush Mounts-Bowl Style - 784517 - Capital Lighting, Inc.
Columbus, OH, USA
SL845581 Flush Mounts-Bowl Style
784517
SL845581 Flush Mounts-Bowl Style 784517
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tile Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tile Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784517
Product Name SL845581 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details