Capital Lighting, Inc. SL845678 Flush Mounts-Bowl Style 784513

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3.64 Product Name: Two Light Ceiling Fixture UPC: 020389156556 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3.64 Product Name: Two Light Ceiling Fixture UPC: 020389156556 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL845678 Flush Mounts-Bowl Style - 784513 - Capital Lighting, Inc.
Columbus, OH, USA
SL845678 Flush Mounts-Bowl Style
784513
SL845678 Flush Mounts-Bowl Style 784513
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3.64 Product Name: Two Light Ceiling Fixture UPC: 020389156556 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 3.64
Product Name: Two Light Ceiling Fixture
UPC: 020389156556
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784513
Product Name SL845678 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details