Capital Lighting, Inc. SL84581 Flush Mounts-Bowl Style 784512

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL84581 Flush Mounts-Bowl Style - 784512 - Capital Lighting, Inc.
Columbus, OH, USA
SL84581 Flush Mounts-Bowl Style
784512
SL84581 Flush Mounts-Bowl Style 784512
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Ceiling Fixture
Category: Ceiling
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784512
Product Name SL84581 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details