PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tile Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling
Glass: Alabaster
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 784511 |
| Product Name | SL845681 Flush Mounts-Bowl Style |
| Application | Residential |