Capital Lighting, Inc. SL84951 Flush Mounts-Cage Style 784503

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.25 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Polished Brass Product Name: Four Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.25 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Polished Brass Product Name: Four Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL84951 Flush Mounts-Cage Style - 784503 - Capital Lighting, Inc.
Columbus, OH, USA
SL84951 Flush Mounts-Cage Style
784503
SL84951 Flush Mounts-Cage Style 784503
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.25 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Polished Brass Product Name: Four Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 6.25
Bulb
Type: G16.5
Qty: 4
Wattage: 25
Finish: Polished Brass
Product Name: Four Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784503
Product Name SL84951 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details