Capital Lighting, Inc. 15272 Pendants-Glass Down 784426

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 33.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Earth Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 33.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Earth Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15272 Pendants-Glass Down - 784426 - Capital Lighting, Inc.
Columbus, OH, USA
15272 Pendants-Glass Down
784426
15272 Pendants-Glass Down 784426
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 33.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Earth Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 33.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Earth
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784426
Product Name 15272 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details