Capital Lighting, Inc. 15278 Sconces-Single Glass 784423

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
15278 Sconces-Single Glass - 784423 - Capital Lighting, Inc.
Columbus, OH, USA
15278 Sconces-Single Glass
784423
15278 Sconces-Single Glass 784423
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Earth
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784423
Product Name 15278 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details