Capital Lighting, Inc. 14854 Lamps-Floor Lamps 784415

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 64.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burlwood Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 64.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burlwood Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
14854 Lamps-Floor Lamps - 784415 - Capital Lighting, Inc.
Columbus, OH, USA
14854 Lamps-Floor Lamps
784415
14854 Lamps-Floor Lamps 784415
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 64.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burlwood Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 64.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burlwood
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784415
Product Name 14854 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details