Capital Lighting, Inc. 15038 Island/Pool Table-3 Light Bar 784408

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 65.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cafe Noir Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 65.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cafe Noir Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15038 Island/Pool Table-3 Light Bar - 784408 - Capital Lighting, Inc.
Columbus, OH, USA
15038 Island/Pool Table-3 Light Bar
784408
15038 Island/Pool Table-3 Light Bar 784408
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 65.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cafe Noir Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 65.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cafe Noir
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784408
Product Name 15038 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details