Capital Lighting, Inc. 14893 Lamps-Table Lamps 784403

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 15 Finish: Bronze Product Name: Five Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 15 Finish: Bronze Product Name: Five Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
14893 Lamps-Table Lamps - 784403 - Capital Lighting, Inc.
Columbus, OH, USA
14893 Lamps-Table Lamps
784403
14893 Lamps-Table Lamps 784403
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 15 Finish: Bronze Product Name: Five Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 15
Finish: Bronze
Product Name: Five Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784403
Product Name 14893 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details