Capital Lighting, Inc. 18720 Mid. Chandeliers-Glass Down 784393

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 72.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Ivory Toned Craceful Copper Foil Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 72.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Ivory Toned Craceful Copper Foil Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
18720 Mid. Chandeliers-Glass Down - 784393 - Capital Lighting, Inc.
Columbus, OH, USA
18720 Mid. Chandeliers-Glass Down
784393
18720 Mid. Chandeliers-Glass Down 784393
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 72.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Ivory Toned Craceful Copper Foil Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 72.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Ivory Toned Craceful Copper Foil
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784393
Product Name 18720 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details