Capital Lighting, Inc. 19791 Pendants-Glass Down 784389

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Custom Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Custom Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19791 Pendants-Glass Down - 784389 - Capital Lighting, Inc.
Columbus, OH, USA
19791 Pendants-Glass Down
784389
19791 Pendants-Glass Down 784389
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Custom Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 38.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Custom
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784389
Product Name 19791 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details