Capital Lighting, Inc. 19343 Pendants-Bowl Style 784357

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19343 Pendants-Bowl Style - 784357 - Capital Lighting, Inc.
Columbus, OH, USA
19343 Pendants-Bowl Style
784357
19343 Pendants-Bowl Style 784357
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 72.00
Length 72.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Antique Copper
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784357
Product Name 19343 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details