Capital Lighting, Inc. 19027 Sconces-Pocket 784335

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
19027 Sconces-Pocket - 784335 - Capital Lighting, Inc.
Columbus, OH, USA
19027 Sconces-Pocket
784335
19027 Sconces-Pocket 784335
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 12.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Rust
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784335
Product Name 19027 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details