Capital Lighting, Inc. 19232 Pendants-Bowl Style 784326

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19232 Pendants-Bowl Style - 784326 - Capital Lighting, Inc.
Columbus, OH, USA
19232 Pendants-Bowl Style
784326
19232 Pendants-Bowl Style 784326
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 39.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cafe Noir
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784326
Product Name 19232 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details